FORD WSB-M4D724-A4

STYRENE/MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED MOLDING COMPOUND, 20 % GLASS FIBER REINFORCED BLEND WITH 10 % MAXIMUM PMMA REGRIND AND 20 % MAXIMUM RECLAIM AND/OR REGRIND

inactive
Buy Now
Organization: FORD
Publication Date: 17 June 1996
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is a molding compound based on a rubber modified styrene/maleic anhydride copolymer (SMA), reinforced with 20 % glass fiber blended with 0 -10 % acrylic regrind and 0 -20 % manufactured reclaim or regrind or any combination of reclaim or regrind which totals up to a maximum of 20 % of the molding compound by weight (see paragraph 5.4 for definitions of regrind, reclaim or recyclate). The glass fibers are coated with a non-PVA (polyvinyl acetate) binding agent. The final material blend (containing 20 % reclaimed SMA) shall not exceed 0.1 % PVC+ ABS skin and 0.1 % polyurethane foam.

Document History

April 3, 2013
STYRENE/MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED MOLDING COMPOUND, 20% GLASS FIBER REINFORCED BLEND WITH 10% MAXIMUM PMMA REGRIND AND 20% MAXIMUM RECLAIM AND/OR REGRIND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on a rubber modified styrene/maleic anhydride copolymer (SMA), reinforced with 20% glass fiber blended with 0 - 10% acrylic...
January 11, 2010
STYRENE/MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED MOLDING COMPOUND, 20% GLASS FIBER REINFORCED BLEND WITH 10% MAXIMUM PMMA REGRIND AND 20% MAXIMUM RECLAIM AND/OR REGRIND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on a rubber modified styrene/maleic anhydride copolymer (SMA), reinforced with 20% glass fiber blended with 0 - 10% acrylic...
December 13, 2005
STYRENE/MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED MOLDING COMPOUND, 20% GLASS FIBER REINFORCED BLEND WITH 10% MAXIMUM PMMA REGRIND AND 20% MAXIMUM RECLAIM AND/OR REGRIND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on a rubber modified styrene/maleic anhydride copolymer (SMA), reinforced with 20% glass fiber blended with 0 - 10% acrylic...
FORD WSB-M4D724-A4
June 17, 1996
STYRENE/MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED MOLDING COMPOUND, 20 % GLASS FIBER REINFORCED BLEND WITH 10 % MAXIMUM PMMA REGRIND AND 20 % MAXIMUM RECLAIM AND/OR REGRIND
1. SCOPE The material defined by this specification is a molding compound based on a rubber modified styrene/maleic anhydride copolymer (SMA), reinforced with 20 % glass fiber blended with 0 -10 %...

References

Advertisement