ICEA S-81-570

600 VOLT RATED CABLES OF RUGGEDIZED DESIGN FOR DIRECT BURIAL INSTALLATIONS AS SINGLE CONDUCTORS OR ASSEMBLIES OF SINGLE CONDUCTORS

inactive
Buy Now
Organization: ICEA
Publication Date: 19 July 2012
Status: inactive
Page Count: 38
scope:

This standard applies to the materials, constructions, and testing of single conductor cables and assemblies of completed single conductor cables used for the distribution of electrical energy at phaseto- phase voltages not exceeding 600 volts or phase to ground not exceeding 480 V, and at temperatures not exceeding 75 °C or 90 °C, as applicable to the construction. It requires the use of ruggedized extruded insulations to improve the resistance of the cable to certain forms of mechanical damage associated with their intended use as directly buried Secondary Distribution and Service Cables. These cables, when operated within the voltage and temperature limits stated herein, are also suitable for use in other types of installations under the conditions normally associated with those installations.

Document History

November 5, 2019
Standard for 600 Volt Rated Cables of Ruggedized Design for Direct Burial Installations as Single Conductors or Assemblies of Single Conductors
This standard applies to the materials, constructions, and testing of single conductor cables and assemblies of completed single conductor cables used for the distribution of electrical energy at...
ICEA S-81-570
July 19, 2012
600 VOLT RATED CABLES OF RUGGEDIZED DESIGN FOR DIRECT BURIAL INSTALLATIONS AS SINGLE CONDUCTORS OR ASSEMBLIES OF SINGLE CONDUCTORS
This standard applies to the materials, constructions, and testing of single conductor cables and assemblies of completed single conductor cables used for the distribution of electrical energy at...
October 5, 2005
Standard for 600 Volt Rated Cables of Ruggedized Design for Direct Burial Installations as Single Conductors or Assemblies of Single Conductors
This standard applies to the materials, constructions, and testing of single conductor cables and assemblies of completed single conductor cables used for the distribution of electrical energy at...
January 4, 2002
Standard for 600 Volt Rated Cables of Ruggedized Design for Direct Burial Installations as Single Conductors or Assemblies of Single Conductors
A description is not available for this item.
March 13, 1997
600 Volt Rated Cables of Ruggedized Design for Direct Burial Installations as Single Conductors or Assemblies of Single Conductors
A description is not available for this item.

References

Advertisement