DIN EN 4266
Aerospace series - Bearing spherical plain, metal to metal, in corrosion resisting steel, cadmium plated - Wide series - Dimensions and loads - Inch series; German and English version EN 4266:2013
| Organization: | DIN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard specifies the characteristics of spherical plain bearings, metal to metal, in corrosion resisting steel, cadmium plated and chromated, wide series, inch series for aerospace applications.
They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms.
They shall be used in the temperature range − 54 °C to 150 °C. As they are lubricated by means of the following greases:
- Code A: Grease as per MIL-PRF-23827C, operating temperature range − 73 °C to 121 °C;
- Code B: Grease as per MIL-PRF-81322G, operating temperature range − 54 °C to 177 °C.
The range of application for bearings lubricated with grease per code A is limited to 121 °C.
In both cases the spherical surface of the outer or inner ring have to be provided with a dry-film lubricant as per MIL-PRF-46010G or equivalent (anti-seizing protection).
The slide hole treatment either at the outer ring or inner ring.
Document History