DIN EN 62325-351

Framework for energy market communications - Part 351: CIM European market model exchange profile (IEC 57/1252/CDV:2012); English version FprEN 62325-351:2012

inactive
Organization: DIN
Publication Date: 1 May 2013
Status: inactive
Page Count: 56
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Energy and heat transfer engineering in general): 27.010

Document History

July 1, 2017
Framework for energy market communications - Part 351: CIM European market model exchange profile (IEC 62325-351:2016); English version EN 62325-351:2016
This part of IEC 62325 is applicable to European style electricity markets. This part of IEC 62325 specifies a UML package which provides a logical view of the functional aspects of European style...
January 1, 2016
Framework for energy market communications - Part 351: CIM European market model exchange profile (IEC 57/1547/CD:2015); Text in English
A description is not available for this item.
July 1, 2014
Framework for energy market communications - Part 351: CIM European market model exchange profile (IEC 62325-351:2013); English version EN 62325-351:2013
This part of IEC 62325 is applicable to European style electricity markets. This part of IEC 62325 specifies a UML package which provides a logical view of the functional aspects of European style...
DIN EN 62325-351
May 1, 2013
Framework for energy market communications - Part 351: CIM European market model exchange profile (IEC 57/1252/CDV:2012); English version FprEN 62325-351:2012
A description is not available for this item.
Advertisement