DIN EN 62325-351
Framework for energy market communications - Part 351: CIM European market model exchange profile (IEC 57/1547/CD:2015); Text in English
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 72 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Energy and heat transfer engineering in general): | 27.010 |
Document History
July 1, 2017
Framework for energy market communications - Part 351: CIM European market model exchange profile (IEC 62325-351:2016); English version EN 62325-351:2016
This part of IEC 62325 is applicable to European style electricity markets.
This part of IEC 62325 specifies a UML package which provides a logical view of the functional aspects of European style...
DIN EN 62325-351
January 1, 2016
Framework for energy market communications - Part 351: CIM European market model exchange profile (IEC 57/1547/CD:2015); Text in English
A description is not available for this item.
July 1, 2014
Framework for energy market communications - Part 351: CIM European market model exchange profile (IEC 62325-351:2013); English version EN 62325-351:2013
This part of IEC 62325 is applicable to European style electricity markets.
This part of IEC 62325 specifies a UML package which provides a logical view of the functional aspects of European style...
May 1, 2013
Framework for energy market communications - Part 351: CIM European market model exchange profile (IEC 57/1252/CDV:2012); English version FprEN 62325-351:2012
A description is not available for this item.