DIN EN 16286-1

Railway applications - Gangway systems between vehicles - Part 1: Main applications

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2013
Status: active
Page Count: 36
ICS Code (Trailing stock): 45.060.20
scope:

This European Standard defines the technical and safety requirements applicable to gangway systems used in all railway vehicles such as tram, tram trains, coaches, metro, suburban, main line and high speed trains that carry passengers. A gangway system gives comfortable passage from one vehicle to the other and consists of a flexible component which allows relative movement between vehicles.

It also defines:

- the requirements for the safety for passengers and/or staff in the gangway while the train is running;

- the assessment methods as well as pass/fail criteria for gangways installed on vehicles.

Document History

March 1, 2023
Railway applications - Gangway systems between vehicles - Part 1: Main applications; German and English version prEN 16286-1:2023
A description is not available for this item.
DIN EN 16286-1
June 1, 2013
Railway applications - Gangway systems between vehicles - Part 1: Main applications
This European Standard defines the technical and safety requirements applicable to gangway systems used in all railway vehicles such as tram, tram trains, coaches, metro, suburban, main line and high...

References

Advertisement