CGSB - CAN/CGSB-3.14-2013

Propane for Fuel Purposes

inactive
Organization: CGSB
Publication Date: 1 May 2013
Status: inactive
Page Count: 19
ICS Code (Liquid fuels): 75.160.20
scope:

This standard describes two grades of propane used only for fuel purposes. These grades consist mainly of C3 compounds.

Grade 1 is intended for use in internal combustion engines and for general industrial and commercial fuel applications. Grade 1 maintains a minimum octane quality by limiting concentrations of low-octane components (see footnote 6).

Note: The requirements for Grade 1 are derived from the GPA 2140 HD-5 specification. 

Grade 2 is adequate for most industrial and domestic uses and may also be suitable for low severity internal combustion engine applications where a high-octane quality fuel is not required.

Note: Propane was referred to as 'liquefied petroleum gas' or 'LPG' in prior editions of this standard. The terms 'LPG', 'LP Gas' and 'Liquefied Petroleum Gas' are used in North America to refer to various mixtures of C3 and C4 hydrocarbon compounds.

Users of this standard are advised to take appropriate measures to address health and safety concerns related to the use and handling of propane (par. 8.2).

The testing and evaluation of a product against this standard may require the use of materials and/or equipment that could be hazardous. This standard does not purport to address all the safety aspects associated with its use. Anyone using this standard has the responsibility to consult the appropriate authorities and to establish appropriate health and safety practices in conjunction with any applicable regulatory requirements prior to its use. CGSB neither assumes nor accepts any responsibility for any injury or damage that may occur during or as the result of tests, wherever performed.

Document History

August 1, 2023
Propane for fuel purposes
A description is not available for this item.
August 1, 2018
Propane for fuel purposes
A description is not available for this item.
Propane for Fuel Purposes
A description is not available for this item.
CAN/CGSB-3.14-2013
May 1, 2013
Propane for Fuel Purposes
This standard describes two grades of propane used only for fuel purposes. These grades consist mainly of C3 compounds. Grade 1 is intended for use in internal combustion engines and for general...
June 1, 2006
Liquefied Petroleum Gas (Propane)for Fuel Purposes
A description is not available for this item.
August 1, 1988
Liquefied Petroleum Gas (Propane)
A description is not available for this item.

References

Advertisement