NPFC - MIL-PRF-19500/753

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7580T1, 2N7582T1, 2N7584T1, AND 2N7586T1, JANTXVR, JANTXVF, JANSR, AND JANSF

inactive
Buy Now
Organization: NPFC
Publication Date: 20 May 2013
Status: inactive
Page Count: 25
scope:

This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

September 18, 2020
TRANSISTOR, FIELD EFFECT RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT PACKAGE), TYPES 2N7580, 2N7582, 2N7584, AND 2N7586, JANTXV, AND JANS
Scope. This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
March 2, 2018
TRANSISTOR, FIELD EFFECT RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT PACKAGE), TYPES 2N7580, 2N7582, 2N7584, AND 2N7586, JANTXV, AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
March 17, 2017
TRANSISTOR, FIELD EFFECT RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT PACKAGE), TYPES 2N7580, 2N7582, 2N7584, AND 2N7586, JANTXV, AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
MIL-PRF-19500/753
May 20, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7580T1, 2N7582T1, 2N7584T1, AND 2N7586T1, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
May 19, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7580T1, 2N7582T1, 2N7584T1, AND 2N7586T1, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
June 5, 2008
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7580T1, 2N7582T1, 2N7584T1, AND 2N7586T1, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...

References

Advertisement