CEN - EN ISO 7622-1

Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation

active, Most Current
Organization: CEN
Publication Date: 1 May 2013
Status: active
Page Count: 14
ICS Code (Components for conveyors): 53.040.20
scope:

This Part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of the specified tensile strength.

It applies exclusively to conveyor belts with a steel carcass.

NOTE A method for the determination of tensile strength is specified in ISO 7622-2

Document History

EN ISO 7622-1
May 1, 2013
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation
This Part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of...
January 1, 1995
Steel Cord Conveyor Belts - Longitudinal Traction Test - Part 1: Measurement of Elogation
A description is not available for this item.

References

Advertisement