CEN - EN ISO 7622-1

Steel Cord Conveyor Belts - Longitudinal Traction Test - Part 1: Measurement of Elogation

inactive
Organization: CEN
Publication Date: 1 January 1995
Status: inactive
Page Count: 10
ICS Code (Continuous handling equipment): 53.040

Document History

May 1, 2013
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation
This Part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of...
EN ISO 7622-1
January 1, 1995
Steel Cord Conveyor Belts - Longitudinal Traction Test - Part 1: Measurement of Elogation
A description is not available for this item.
Advertisement