CEN - EN ISO 11297-1

Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 1: General

inactive
Organization: CEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 28
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 11297 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure. It is applicable to pipes and fittings, as manufactured, as well as to the installed lining system. It is not applicable to cover sprayed coatings, the existing pipeline or any annular filler.

This part of ISO 11297 gives the general requirements common to all relevant renovation techniques

Document History

April 1, 2018
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 1: General
This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure, including...
EN ISO 11297-1
May 1, 2013
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 1: General
This part of ISO 11297 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure. It...

References

Advertisement