BSI - BS 1434
Specification for copper for electrical purposes. Commutator bars
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 June 1970 |
| Status: | inactive |
scope:
Wedge section bars over 6 mm high and up to 15 mm thick in which the inclination of the two main surfaces is constant throughout the height. Chemical composition, dimensions, tolerances, mechanical and electrical tests.
Document History
February 28, 1985
Specification for Copper for Electrical Purposes: Copper Sections in Bars, Blanks and Segments for Commutators
Specifies requirements for flat sided wedge shaped section in bars (straight lengths and coils) blanks and segments, suitable for the manufacture of commutators for rotating machines.
BS 1434
June 30, 1970
Specification for copper for electrical purposes. Commutator bars
Wedge section bars over 6 mm high and up to 15 mm thick in which the inclination of the two main surfaces is constant throughout the height. Chemical composition, dimensions, tolerances, mechanical...