BSI - BS 1434
Specification for Copper for Electrical Purposes: Copper Sections in Bars, Blanks and Segments for Commutators
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 1985 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Copper products): | 77.150.30 |
scope:
Specifies requirements for flat sided wedge shaped section in bars (straight lengths and coils) blanks and segments, suitable for the manufacture of commutators for rotating machines.
Document History
BS 1434
February 28, 1985
Specification for Copper for Electrical Purposes: Copper Sections in Bars, Blanks and Segments for Commutators
Specifies requirements for flat sided wedge shaped section in bars (straight lengths and coils) blanks and segments, suitable for the manufacture of commutators for rotating machines.
June 30, 1970
Specification for copper for electrical purposes. Commutator bars
Wedge section bars over 6 mm high and up to 15 mm thick in which the inclination of the two main surfaces is constant throughout the height. Chemical composition, dimensions, tolerances, mechanical...