CSA - CAN/CSA-ISO/IEC 8823-1-97

Information Technology - Open Systems Interconnection - Connection-Oriented Presentation Protocol: Protocol Specification

inactive
Organization: CSA
Publication Date: 1 February 1997
Status: inactive
Page Count: 73
ICS Code (Presentation layer): 35.100.60
scope:

This ITU-T Recommendation I International Standard specifies:

a) procedures for the transfer of data and control information from one presentation-entity to a peer presentation-entity;

b) the means of selecting, by means of functional units, the procedures to be used by the presentation-entities;

c) the structure and encoding of the presentation-protocol-data-units used for the transfer of data and control information.

The procedures are defined in terms of

d) the interactions between peer presentation-entities through the exchange of presentation-protocol-data-units;

e) the interactions between a presentation-entity and the presentation-service-user in the same system through the exchange of presentation-service primitives;

f) the interactions between a presentation-entity and the session-service-provider through the exchange of session-service primitives.

These procedures are defined in the main text of this ITU-T Recommendation | International Standard supplemented by state tables in Annex A.

These procedures are applicable to instances of communication between systems which support the Presentation Layer of the OSI Reference Model and which wish to interconnect in an OSI environment.

This ITU-T Recommendation | International Standard also specifies conformance criteria for systems implementing these procedures. It does not contain tests which can be used to demonstrate this conformance.

Document History

Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 2: Nested connections functional unit
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 1: Efficiency enhancements
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 1 : Efficiency enhancements
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 2: Nested connections functional unit
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2006
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 2: Nested connections functional unit
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2006
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 1: Efficiency enhancements
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
February 1, 1997
Information Technology - Open Systems Interconnection - Connection-Oriented Presentation Protocol: Protocol Specification
This ITU-T Recommendation | International Standard specifies: a) procedures for the transfer of data and control information from one presentation-entity to a peer presentation-entity; b) the means...
CAN/CSA-ISO/IEC 8823-1-97
February 1, 1997
Information Technology - Open Systems Interconnection - Connection-Oriented Presentation Protocol: Protocol Specification
This ITU-T Recommendation I International Standard specifies: a) procedures for the transfer of data and control information from one presentation-entity to a peer presentation-entity; b) the means...
January 1, 1997
fnformation technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification
This ITU-T Recommendation I International Standard specifies: a) procedures for the transfer of data and control information from one presentation-entity to a peer presentation-entity; b) the means...

References

Advertisement