CSA - CAN/CSA-ISO/IEC 8823-1-97 AMD 1

Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 1: Efficiency enhancements

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 24
ICS Code (Presentation layer): 35.100.60
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.

In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Amendment 1 to ISO/IEC 8823-1:1994 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 33, Distributed application services, in collaboration with ITU-T. The identical text is published as ITU-T Rec. X.226/Amd.1.

Document History

Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 2: Nested connections functional unit
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 8823-1-97 AMD 1
December 1, 2006
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 1: Efficiency enhancements
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 1 : Efficiency enhancements
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 2: Nested connections functional unit
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2006
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 2: Nested connections functional unit
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2006
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification AMENDMENT 1: Efficiency enhancements
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
February 1, 1997
Information Technology - Open Systems Interconnection - Connection-Oriented Presentation Protocol: Protocol Specification
This ITU-T Recommendation | International Standard specifies: a) procedures for the transfer of data and control information from one presentation-entity to a peer presentation-entity; b) the means...
February 1, 1997
Information Technology - Open Systems Interconnection - Connection-Oriented Presentation Protocol: Protocol Specification
This ITU-T Recommendation I International Standard specifies: a) procedures for the transfer of data and control information from one presentation-entity to a peer presentation-entity; b) the means...
January 1, 1997
fnformation technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol specification
This ITU-T Recommendation I International Standard specifies: a) procedures for the transfer of data and control information from one presentation-entity to a peer presentation-entity; b) the means...
Advertisement