CSA - CAN/CSA-ISO/IEC 8473-3-97

Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by an X.25 Subnetwork

inactive
Organization: CSA
Publication Date: 1 February 1997
Status: inactive
Page Count: 23
ICS Code (Network layer): 35.100.30
scope:

This Recommendation I International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 I ISO/lEC 8473-1 is provided by a subnetwork that conforms to ITU-T Recommendation X.25 through the operation of a Subnetwork Dependent Convergence Function (SNDCF) as described in ISO/IEC 8648.

This Recornmendation I International Standard also provides the PICS proforma for this protocol, in compliance with the relevant requirements, and in accordance with the relevant guidance, given in CCITT Rec. X.290 1 ISO/IEC 9646-1.

Document History

CAN/CSA-ISO/IEC 8473-3-97
February 1, 1997
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by an X.25 Subnetwork
This Recommendation I International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 I ISO/lEC 8473-1 is provided by a subnetwork that...
February 1, 1997
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by an X.25 Subnetwork
This Recommendation | International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 | ISO/IEC 8473-1 is provided by a subnetwork that...
February 1, 1997
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by an X.25 Subnetwork
This Recommendation | International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 | ISO/IEC 8473-1 is provided by a subnetwork that...
January 1, 1997
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by an X.25 Subnetwork
This Recommendation I International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 I ISOflEC 8473-1 is provided by a subnetwork that...

References

Advertisement