CSA - CAN/CSA-ISO/IEC-8473-3
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by an X.25 Subnetwork
| Organization: | CSA |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This Recommendation | International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 | ISO/IEC 8473-1 is provided by a subnetwork that conforms to ITU-t Recommendation X.25 through the operation of a Subnetwork Dependent Convergence Function (SNDCF) as described in ISO/IEC 8648.
This Recommendation | International Standard also provides the PICS proforma for this protocol, in compliance with the relevant requirements, and in accordance with the relevant guidance, given in CCITT Rec. X.290 | ISO/IEC 9646-1.
Document History