BSI - BS 6346
Specification for PVC-insulated cables for electricity supply
inactive
| Organization: | BSI |
| Publication Date: | 21 November 1969 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
scope:
Test requirements and dimensions for PVC-insulated cable for general (including underground) use for operation at voltages up to and including 1900 V to armour or earth and 3300 V between conductors. Includes wire armoured and aluminium strip armoured cables with a range of PVC-sheathed cables without further protection and multi-core auxiliary cables.
Document History
September 15, 1997
Electric cables - PVC insulated, armoured cables for voltages of 600/1 000 V and 1 900/3 300 V
Requirements for construction and methods of test for cables for use in fixed installations in industrial areas, buildings and similar applications.
September 15, 1997
600/1000 V and 1900/3300 V Armoured Electric Cables Having PVC Insulation
A description is not available for this item.
September 15, 1997
Electric cables PVC insulated, armoured cables for voltages of 600/1 000 V and 1 900/3 300 V
Requirements for construction and methods of test for cables for use in fixed installations in industrial areas, buildings and similar applications.
December 31, 1989
Specification for PVC-Insulated Cables for Electricity Supply
Test requirements and dimensions for cables for general (including underground) use for operation at voltages up to and including 1900 V to armour or earth and 3300 V between conductors. Includes...
December 31, 1989
PVC-Insulated Cables for Electricity Supply
A description is not available for this item.
December 31, 1989
PVC-Insulated Cables for Electricity Supply
A description is not available for this item.
September 30, 1987
Specification for PVC-insulated cables for electricity supply
Test requirements and dimensions for PVC-insulated cables for general (including underground) use for operation at voltages up to and including 1900 V to armour or earth and 3300 V between...
BS 6346
November 21, 1969
Specification for PVC-insulated cables for electricity supply
Test requirements and dimensions for PVC-insulated cable for general (including underground) use for operation at voltages up to and including 1900 V to armour or earth and 3300 V between conductors....