BSI - BS 6346

PVC-Insulated Cables for Electricity Supply

inactive
Buy Now
Organization: BSI
Publication Date: 31 December 1989
Status: inactive
Page Count: 40
ICS Code (Cables): 29.060.20

Document History

September 15, 1997
Electric cables - PVC insulated, armoured cables for voltages of 600/1 000 V and 1 900/3 300 V
Requirements for construction and methods of test for cables for use in fixed installations in industrial areas, buildings and similar applications.
September 15, 1997
600/1000 V and 1900/3300 V Armoured Electric Cables Having PVC Insulation
A description is not available for this item.
September 15, 1997
Electric cables PVC insulated, armoured cables for voltages of 600/1 000 V and 1 900/3 300 V
Requirements for construction and methods of test for cables for use in fixed installations in industrial areas, buildings and similar applications.
December 31, 1989
Specification for PVC-Insulated Cables for Electricity Supply
Test requirements and dimensions for cables for general (including underground) use for operation at voltages up to and including 1900 V to armour or earth and 3300 V between conductors. Includes...
BS 6346
December 31, 1989
PVC-Insulated Cables for Electricity Supply
A description is not available for this item.
December 31, 1989
PVC-Insulated Cables for Electricity Supply
A description is not available for this item.
September 30, 1987
Specification for PVC-insulated cables for electricity supply
Test requirements and dimensions for PVC-insulated cables for general (including underground) use for operation at voltages up to and including 1900 V to armour or earth and 3300 V between...
November 21, 1969
Specification for PVC-insulated cables for electricity supply
Test requirements and dimensions for PVC-insulated cable for general (including underground) use for operation at voltages up to and including 1900 V to armour or earth and 3300 V between conductors....

References

Advertisement