BSI - BS 1041-2.1

Code for temperature measurement. Expansion thermometers. Liquid-in-glass expansion thermometers

inactive
Organization: BSI
Publication Date: 31 January 1969
Status: inactive
scope:

Principles of construction and use of four groups of liquid-in-glass thermometers , laboratory or 'chemical', for measuring small temperature differences for meteorological or similar work, for industrial use.

Document History

July 31, 1985
Temperature measurement - Part 2: Expansion thermometers - Section 2.1 Guide to selection and use of liquid-in-glass thermometers
Gives guidance on the selection and use of solid-stem and enclosed-scale thermometers in the temperature range -200°C to 1050°C.
BS 1041-2.1
January 31, 1969
Code for temperature measurement. Expansion thermometers. Liquid-in-glass expansion thermometers
Principles of construction and use of four groups of liquid-in-glass thermometers , laboratory or 'chemical', for measuring small temperature differences for meteorological or similar work, for...

References

Advertisement