BSI - BS 5057
Specification for snap-on connectors
inactive
| Organization: | BSI |
| Publication Date: | 28 December 1973 |
| Status: | inactive |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
Specifies in-line tabs and corresponding receptacles. Gives requirements necessary to ensure interchangeability of engagement and to provide satisfactory and reliable service. Applies to connectors intended for connection to copper conductors used in household and similar applications. Does not apply to tabs forming part of an equipment.
Document History
December 15, 1992
Flat, Quick-Connect Terminations
Specifies requirements for dimensions, performance characteristics and test programme.
December 15, 1992
Flat, Quick-Connect Terminations
A description is not available for this item.
February 29, 1988
Specification for Flat Quick-Connect Terminations
Dimensions and performance characteristics for terminations consisting of male tabs of nominal width of 2.8 mm, 4.8 mm, 5.2 mm, 6.3 mm and 9.5 mm with hole or dimple detents and mating female...
BS 5057
December 28, 1973
Specification for snap-on connectors
Specifies in-line tabs and corresponding receptacles. Gives requirements necessary to ensure interchangeability of engagement and to provide satisfactory and reliable service. Applies to connectors...