BSI - BS 5057

Specification for Flat Quick-Connect Terminations

inactive
Buy Now
Organization: BSI
Publication Date: 29 February 1988
Status: inactive
Page Count: 30
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

Dimensions and performance characteristics for terminations consisting of male tabs of nominal width of 2.8 mm, 4.8 mm, 5.2 mm, 6.3 mm and 9.5 mm with hole or dimple detents and mating female connectors.

Document History

December 15, 1992
Flat, Quick-Connect Terminations
Specifies requirements for dimensions, performance characteristics and test programme.
December 15, 1992
Flat, Quick-Connect Terminations
A description is not available for this item.
BS 5057
February 29, 1988
Specification for Flat Quick-Connect Terminations
Dimensions and performance characteristics for terminations consisting of male tabs of nominal width of 2.8 mm, 4.8 mm, 5.2 mm, 6.3 mm and 9.5 mm with hole or dimple detents and mating female...
December 28, 1973
Specification for snap-on connectors
Specifies in-line tabs and corresponding receptacles. Gives requirements necessary to ensure interchangeability of engagement and to provide satisfactory and reliable service. Applies to connectors...

References

Advertisement