CSA - CAN/CSA-ISO/IEC 14766-01
Information Technology - Telecommunications and Information Exchange between Systems - Use of OSI Applications over the Internet Transmission Control Protocol (TCP)
| Organization: | CSA |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
scope:
This International Standard defines a mechanism which allows OSI upper layers (all session, presentation, and application entities) to operate over the Internet Transmission Control Protocol (TCP) without being aware that they are running on a TCP/IP internetwork.
It provides similar functionality to ISO/IEC Transport Protocol Class 4.
It does not provide a gateway facility between Internet and OSI applications.
Document History