CSA - CAN/CSA-ISO/IEC 14766-01

Information Technology - Telecommunications and Information Exchange between Systems - Use of OSI Applications over the Internet Transmission Control Protocol (TCP)

inactive
Organization: CSA
Publication Date: 1 December 2001
Status: inactive
Page Count: 13
scope:

This International Standard defines a mechanism which allows OSI upper layers (all session, presentation, and application entities) to operate over the Internet Transmission Control Protocol (TCP) without being aware that they are running on a TCP/IP internetwork.

It provides similar functionality to ISO/IEC Transport Protocol Class 4.

It does not provide a gateway facility between Internet and OS1 applications.

Document History

CAN/CSA-ISO/IEC 14766-01
December 1, 2001
Information Technology - Telecommunications and Information Exchange between Systems - Use of OSI Applications over the Internet Transmission Control Protocol (TCP)
This International Standard defines a mechanism which allows OSI upper layers (all session, presentation, and application entities) to operate over the Internet Transmission Control Protocol (TCP)...
December 1, 2001
Information Technology - Telecommunications and Information Exchange between Systems - Use of OSI Applications over the Internet Transmission Control Protocol (TCP)
This International Standard defines a mechanism which allows OSI upper layers (all session, presentation, and application entities) to operate over the Internet Transmission Control Protocol (TCP)...
December 1, 2001
Information Technology - Telecommunications and Information Exchange between Systems - Use of OSI Applications over the Internet Transmission Control Protocol (TCP)
This International Standard defines a mechanism which allows OSI upper layers (all session, presentation, and application entities) to operate over the Internet Transmission Control Protocol (TCP)...
January 1, 2001
Information Technology - Telecommunications and Information Exchange between Systems - Use of OSI Applications over the Internet Transmission Control Protocol (TCP)
This International Standard defines a mechanism which allows OSI upper layers (all session, presentation, and application entities) to operate over the Internet Transmission Control Protocol (TCP)...

References

Advertisement