CSA - CAN/CSA-ISO/IEC 8650-1-01

Information technology - Open Systems Interconnection - Connection-oriented protocol for the Association Control Service Element: Protocol specification

inactive
Organization: CSA
Publication Date: 1 December 2001
Status: inactive
Page Count: 52
ICS Code (Application layer): 35.100.70
scope:

Scope and field of application

The ACSE supports two modes of communication: connection-oriented and connectionless. The ACSE service definition (ITU-T Rec. X.217 I ISO/IEC 8649) includes both modes of communication. This Protocol Specification provides the protocol specification for the connection-oriented code of communication.The protocol specification for the connectionless mode of communications contained in ITU-T Rec. X.237 I ISO/IEC 10035 1.

This Protocol Specification Defines redressed hat are applicable to instancesof communication between systems which wish to interconnect in an Open Systems Interconnection environment in a connection-oriented mode. The Protocol Specification includes the Kernel functional unit that is used to establish and release application-associations. The Authentication functional unit provides additional facilities for exchanging information in support of authentication during association establishment without adding new services.The ACSE authentication facilities can be used to support a limited class of authentication methods. The Application Context Negotiation functional unit provides additional facility for the selection of the application context during association establishment.

This Protocol Specification specifies:

a) procedures for the transfer of information for application-associations control and the authentication of application-entities;

b) the interaction between an ACSE protocol machine and the occurrence of external presentation events; and

c) the abstract syntax for the representation of the ACSE APDUs.

The ACSE proceduresa re defined in terms of:

a) the interactionsb etweenp eer ACSE protocol machinest hrough the use of presentation-services;and

b) the interaction between an ACSE protocol machine and its service-user.

This Protocol Specification also specifiesc onformancer equirementsf or systemsi mplementing thesep rocedures.It does not contain tests which can be usedt o demonstratec onformance.

Document History

December 1, 2001
Information technology - Open Systems Interconnection - Connection-oriented protocol for the Association Control Service Element: Protocol specification AMENDMENT 2: Fast-associate mechanism
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2001
Information technology - Open Systems Interconnection - Connection-oriented protocol for the Association Control Service Element: Protocol specification AMENDMENT 1 : Incorporation of extensibility markers
Introduction This amendment to the connection-oriented ACSE protocol specification includes the ASN.l extensibility marker in the module describing the protocol.
CAN/CSA-ISO/IEC 8650-1-01
December 1, 2001
Information technology - Open Systems Interconnection - Connection-oriented protocol for the Association Control Service Element: Protocol specification
Scope and field of application The ACSE supports two modes of communication: connection-oriented and connectionless. The ACSE service definition (ITU-T Rec. X.217 I ISO/IEC 8649) includes both modes...
Information technology - Open Systems Interconnection - Connection-oriented protocol for the Association Control Service Element: Protocol specification AMENDMENT 1 : Incorporation of extensibility markers
Introduction This amendment to the connection-oriented ACSE protocol specification includes the ASN. 1 extensibility marker in the module describing the protocol.
Information technology - Open Systems Interconnection - Connection-oriented protocol for the Association Control Service Element: Protocol specification AMENDMENT 2: Fast-associate mechanism
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2001
Information technology - Open Systems Interconnection - Connection-oriented protocol for the Association Control Service Element: Protocol specification
Scope and field of application The ACSE supports two modes of communication: connection-oriented and connectionless. The ACSE service definition (ITU-T Rec. X.217 I ISO/IEC 8649) includes both modes...

References

Advertisement