CSA - CAN/CSA-ISO/IEC 8650-1-01 AMD 2
Information technology - Open Systems Interconnection - Connection-oriented protocol for the Association Control Service Element: Protocol specification AMENDMENT 2: Fast-associate mechanism
| Organization: | CSA |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (Application layer): | 35.100.70 |
scope:
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.
In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.
Amendment 2 to ISO/IEC 8650-1: 1996 was prepared by Joint Technical Committee ISOIIEC JTC 1, Information technology, Subcommittee SC 33, Distributed application services, in collaboration with ITU-T. The identical text is published as ITU-T Rec. X.227/Amd.2.
Document History