CSA ISO/IEC 10175-3

Information technology - Text and office systems - Document Printing Application (DPA) - Part 3: Management abstract service definitions and procedures

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 December 2002
Status: active
Page Count: 58
scope:

The Document Printing Application is one component of a coordinated set of facilities and standards needed to satisfy the printing requirements of the modern distributed office. Together, the capabilities provided can enable users to create and produce high-quality office documents in a consistent and unambiguous manner within a distributed open systems environment.

The Document Printing Application Standard (ISO/IEC 10175) consists of three parts:

Part 1: Abstract service definitions and procedures

Part 2: Protocol specification

Part 3: Management abstract service definition and procedures

This part of ISO/IEC 10175 extends the facilities specified in ISO/IEC 10175-1 by adding the capability for administrators and operators to manage and control printers, print servers and all other print objects; in addition, this part specifies additional capabilities for a print client to control a print job. The text and specifications contained in this part of ISO/IEC 10175 are derived from IEEE 1387.4 (POSIX) - System Administration Part 4 - Printing Interfaces. In particular, this part of ISO/IEC 10175

- specifies additional administrative functions and services that may be provided by Document Printing Application servers;

- specifies the Document Printing Application abstract service for the additional administrative functions using the principles established by the Abstract Service Definition Conventions (ISO/IEC 10021-3);

- specifies the requirements for conformance with the Document Printing Application for these additional administrative functions.

See clause 1 of ISO/IEC 10175-1 for a more extensive description of the Document Printing Application.

Document History

CSA ISO/IEC 10175-3
December 1, 2002
Information technology - Text and office systems - Document Printing Application (DPA) - Part 3: Management abstract service definitions and procedures
The Document Printing Application is one component of a coordinated set of facilities and standards needed to satisfy the printing requirements of the modern distributed office. Together, the...
December 1, 2002
Information technology Text and office systems Document Printing Application (DPA) Part 3: Management abstract service definitions and procedures
The Document Printing Application is one component of a coordinated set of facilities and standards needed to satisfy the printing requirements of the modern distributed office. Together, the...

References

Advertisement