CSA ISO/IEC 10175-3
Information technology Text and office systems Document Printing Application (DPA) Part 3: Management abstract service definitions and procedures
| Organization: | CSA |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 57 |
scope:
The Document Printing Application is one component of a coordinated set of facilities and standards needed to satisfy the printing requirements of the modern distributed office. Together, the capabilities provided can enable users to create and produce high-quality office documents in a consistent and unambiguous manner within a distributed open systems environment.
The Document Printing Application Standard (ISO/IEC 10175) consists of three parts:
Part 1: Abstract service definitions and procedures
Part 2: Protocol specification
Part 3: Management abstract service definition and procedures
This part of ISO/IEC 10175 extends the facilities specified in ISO/IEC 10175-1 by adding the capability for administrators and operators to manage and control printers, print servers and all other print objects; in addition, this part specifies additional capabilities for a print client to control a print job. The text and specifications contained in this part of ISO/IEC 10175 are derived from IEEE 1387.4 (POSIX) - System Administration Part 4 - Printing Interfaces. In particular, this part of ISO/IEC 10175:
- specifies additional administrative functions and services that may be provided by Document Printing Application servers;
- specifies the Document Printing Application abstract service for the additional administrative functions using the principles established by the Abstract Service Definition Conventions (ISO/IEC 10021-3);
- specifies the requirements for conformance with the Document Printing Application for these additional administrative functions.
See clause 1 of ISO/IEC 10175-1 for a more extensive description of the Document Printing Application.
Document History