DLA - SMD-5962-90600 REV A

MICROCIRCUIT, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 May 1993
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 CLC410 Wideband operational amplifier with disable

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline P D-4, (8-lead, .405" × .310" × .200"), dual-in-line package

Supply voltage (VS) - - - - - - - - - - - - - - - ±7 V dc Output current (IOUT) - - - - - - - - - - - - - - 70 mA Common mode input voltage (VCM) - - - - - - - - - VS± Differential input voltage (VID) - - - - - - - - 5 V Disable input voltage (DIS pin) - - - - - - - - - VS+ Applied output voltage when disabled - - - - - - VS± Power dissipation (PD) - - - - - - - - - - - - - 180 mW Lead temperature (soldering, 10 seconds) - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - +175°C Storage temperature - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (ΘJC) - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) - - 100°C/W

Supply voltage (VS) - - - - - - - - - - - - - - - ±5 V dc Gain range (AV) - - - - - - - - - - - - - - - - - ±1 to ±8 Ambient operating temperature range (TA) - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 11, 2021
MICROCIRCUIT, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
December 9, 2015
MICROCIRCUIT, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 1, 2009
MICROCIRCUIT, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 16, 2003
MICROCIRCUIT, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
March 8, 2000
MICROCIRCUIT, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 4, 1995
MICROCIRCUIT, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
October 28, 1994
MICROCIRCUIT, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90600 REV A
May 21, 1993
MICROCIRCUIT, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 11, 1991
MICROCIRCUIT, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement