ISO 27850

Tractors for agriculture and forestry - Falling object protective structures - Test procedures and performance requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2013
Status: active
Page Count: 24
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This International Standard sets forth the test procedures and performance requirements for a fallingobject protective structure, in the event such a structure is installed on an agricultural or forestry tractor.

This International Standard is applicable to agricultural and forestry tractors having at least two axles for pneumatic tyred wheels or having tracks instead of wheels.

This International Standard does not apply to forestry machinery as defined in ISO 6814.

Document History

ISO 27850
May 1, 2013
Tractors for agriculture and forestry - Falling object protective structures - Test procedures and performance requirements
This International Standard sets forth the test procedures and performance requirements for a fallingobject protective structure, in the event such a structure is installed on an agricultural or...

References

Advertisement