BSI - BS 6429
Method for conversion between the ISO 7-bit coded character set (ISO 646) and the CCITT international telegraph alphabet No. 2 (ITA 2)
inactive
| Organization: | BSI |
| Publication Date: | 30 December 1983 |
| Status: | inactive |
| ICS Code (Coding of character sets): | 35.040.10 |
scope:
Gives rules for conversion between the 58 characters (including control functions) of ITA 2 and the 128 characters of the ISO 7-bit coded character set to facilitate interworking between the international telex service and terminals in other data networks.
Document History
August 31, 1989
Method for Conversion Between the Two Coded Character Sets of BS 4730 (ISO 646) and BS 6692: Part 2: (ISO 6937-2) and the CCITT International Telegraph Alphabet No.2 (ITA 2)
A description is not available for this item.
BS 6429
December 30, 1983
Method for conversion between the ISO 7-bit coded character set (ISO 646) and the CCITT international telegraph alphabet No. 2 (ITA 2)
Gives rules for conversion between the 58 characters (including control functions) of ITA 2 and the 128 characters of the ISO 7-bit coded character set to facilitate interworking between the...