BSI - BS 6429

Method for Conversion Between the Two Coded Character Sets of BS 4730 (ISO 646) and BS 6692: Part 2: (ISO 6937-2) and the CCITT International Telegraph Alphabet No.2 (ITA 2)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 August 1989
Status: active
Page Count: 12
ICS Code (Coding of character sets): 35.040.10

Document History

BS 6429
August 31, 1989
Method for Conversion Between the Two Coded Character Sets of BS 4730 (ISO 646) and BS 6692: Part 2: (ISO 6937-2) and the CCITT International Telegraph Alphabet No.2 (ITA 2)
A description is not available for this item.
December 30, 1983
Method for conversion between the ISO 7-bit coded character set (ISO 646) and the CCITT international telegraph alphabet No. 2 (ITA 2)
Gives rules for conversion between the 58 characters (including control functions) of ITA 2 and the 128 characters of the ISO 7-bit coded character set to facilitate interworking between the...

References

Advertisement