CSA C108.1.2
Electromagnetic Interference Measuring Instrument - ANSI Type
| Organization: | CSA |
| Publication Date: | 1 September 1981 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This Standard sets forth the characteristics of an instrument conforming to the requirements of ANSI Standards ( 3 3 . 2 , RadiwNoise and Field- Strength Meters 0.015 to 30 MegacydeslSecond, and C63.3, RadiwNoise and Field-Strength Meters 20 to 1,000 Megacydles/Second, for the measurement of electromagnetic interference, both conducted and radiated, in the frequency range 0.15 MHz to 1000 MHz. The frequency range, method of use, tolerable limits, and required antennas or other coupling devices are set forth in the applicable CSA Standard.
Note: Although the instrument is becoming obsolete, the Standard is still required because this instrument is called for in other CSA Standards of the C108.1 Series.
Document History