CSA - C108.1.2-M1981

Electromagnetic Interference Measuring Instrument - ANSI Type

inactive
Organization: CSA
Publication Date: 1 September 1981
Status: inactive
Page Count: 17
scope:

This Standard sets forth the characteristics of an instrument conforming to the requirements of ANSI Standards C63.2, RadiwNoise and Field- Strength Meters 0.015 to 30 Megacycles/Second, and C63.3, RadiwNoise and Field-Strength Meters 20 to 1,000 Megacycles/Second, for the measurement of electromagnetic interference, both conducted and radiated, in the frequency range 0.15 MHz to 1000 MHz. The frequency range, method of use, tolerable limits, and required antennas or other coupling devices are set forth in the applicable CSA Standard.

Note: Although the instrument is becoming obsolete, the Standard is still required because this instrument is called for in other CSA Standards of the C108.1 Series.

Document History

September 1, 1981
Electromagnetic Interference Measuring Instrument - ANSI Type
This Standard sets forth the characteristics of an instrument conforming to the requirements of ANSI Standards ( 3 3 . 2 , RadiwNoise and Field- Strength Meters 0.015 to 30 MegacydeslSecond, and...
September 1, 1981
Electromagnetic Interference Measuring Instrument - ANSI Type
This Standard sets forth the characteristics of an instrument conforming to the requirements of ANSI Standards C63.2, Radio-Noise and Field- Strength Meters 0.015 to 30 Megacycles/Second, and C63.3,...
September 1, 1981
Electromagnetic Interference Measuring Instrument - ANSI Type
This Standard sets forth the characteristics of an instrument conforming to the requirements of ANSI Standards C63.2, RadiwNoise and Field- Strength Meters 0.015 to 30 Megacycles/Second, and C63.3,...
September 1, 1981
Electromagnetic Interference Measuring Instrument - ANSI Type
This Standard sets forth the characteristics of an instrument conforming to the requirements of ANSI Standards ( 3 3 . 2 , RadiwNoise and Field- Strength Meters 0.015 to 30 MegacydeslSecond, and...
C108.1.2-M1981
September 1, 1981
Electromagnetic Interference Measuring Instrument - ANSI Type
This Standard sets forth the characteristics of an instrument conforming to the requirements of ANSI Standards C63.2, RadiwNoise and Field- Strength Meters 0.015 to 30 Megacycles/Second, and C63.3,...

References

Advertisement