CSA ISO/IEC 10745
Information Technology - Open Systems Interconnection - Upper Layers Security Model
| Organization: | CSA |
| Publication Date: | 1 November 1996 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
scope:
This Recommendation I International Standard defines an architectural model that provides a basis for:
a) the development of application-independ
b) the utilization of these services and protocols to fulfill
the security requirements of a wide variety of applications, so
that the need for application-specific
In particular, this Recommendation I International Standard specifies:
a) the security aspects of communication in the upper layers of OSI;
b) the support in the upper layers of the security services defined in the OS1 Security Architecture and the Security Frameworks for Open Systems;
c) the positioning of, and relationships among, security services and mechanisms in the upper layers, according to the guidelines of CCITT Rec. X.800 I IS0 7498-2 and ITU-T Rec. X.207 I ISOAEC 9545.
d) the interactions among the upper layers, and interactions between the upper layers and the lower layers, in providing and using security services;
e) the requirement for management of security information in the upper layers.
With respect to access control, the scope of this Recommendation I International Standard includes services and mechanisms for controlling access to OS1 resources and resources accessible via OSI.
This Recommendation I International Standard does not include:
a) definition of OS1 services or specification of OS1 protocols;
b) specification of security techniques and mechanisms, their operation, and their protocol requirements; or
c) aspects of providing security which are not concerned with OS1 communications.
This Recommendation I International Standard is neither an implementation specification for systems nor a basis for appraising the conformance of implementations.
NOTE - The scope of this Recommendation I International Standard includes security for connectionless applications and for distributed applications (such as store-and-forward applications, chained applications, and applications acting on behalf of other applications
Document History