CSA - CAN/CSA-ISO/IEC-10745
Information Technology - Open Systems Interconnection - Upper Layers Security Model
| Organization: | CSA |
| Publication Date: | 1 November 1996 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This Recommendation | International Standard defines an architectural model that provides a basis for:
a) the development of application-independ
b) the utilization of these services and protocols to fulfil the security requirements of a wide variety of applications, so that the need for application-specific
In particular, this Recommendation | International Standard specifies:
a)the security aspects of communication in the upper layers of OSI;
b)the support in the upper layers of the security services defined in the OSI Security Architecture and the Security Frameworks for Open Systems;
c)the positioning of, and relationships among, security services and mechanisms in the upper layers, according to the guidelines of CCITT Rec. X.800 | ISO 7498-2 and ITU-T Rec. X.207 I ISO/IEC 9545.
d)the interactions among the upper layers, and interactions between the upper layers and the lower layers, in providing and using security services;
e) the requirement for management of security information in the upper layers.
With respect to access control, the scope of this Recommendation | International Standard includes services and mechanisms for controlling access to OSI resources and resources accessible via OSI.
This Recommendation | Intemational Standard does not include:
a) definition of OSI services or specification of OSI protocols;
b) specification of security techniques and mechanisms, their operation, and their protocol requirements; or
c) aspects of providing security which are not concerned with OSI communications.
This Recommendation | International Standard is neither an implementation specification for systems nor a basis for appraising the conformance of implementations.
NOTE - The scope of this Recommendation | Intemational Standard includes security for connectionless applications and for distributed applications (such as store-and-forward applications, chained applications, and applications acting on behalf of other applications).
Document History