BSI - BS 4409-1
Specification for screw conveyors. Trough type for industrial use
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 25 February 1969 |
| Status: | inactive |
| ICS Code (Conveyors): | 53.040.10 |
scope:
Dimensions, guarding and safety requirements for mild steel trough type screw conveyors for industrial use, in nominal sizes from 100 mm to 1250 mm. It excludes screw conveyors for agricultural use.
Document History
August 30, 1991
Screw Conveyors - Part 1: Specification for Fixed Trough Type
Requirements for the materials, dimensions and power provision for conveyors constructed of carbon steel and stainless steel in sizes from 100 mm to 1250 mm nominal diameter.
BS 4409-1
February 25, 1969
Specification for screw conveyors. Trough type for industrial use
Dimensions, guarding and safety requirements for mild steel trough type screw conveyors for industrial use, in nominal sizes from 100 mm to 1250 mm. It excludes screw conveyors for agricultural use.