BSI - BS 4409-1

Screw Conveyors - Part 1: Specification for Fixed Trough Type

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 August 1991
Status: active
Page Count: 10
ICS Code (Conveyors): 53.040.10
scope:

Requirements for the materials, dimensions and power provision for conveyors constructed of carbon steel and stainless steel in sizes from 100 mm to 1250 mm nominal diameter.

Document History

BS 4409-1
August 30, 1991
Screw Conveyors - Part 1: Specification for Fixed Trough Type
Requirements for the materials, dimensions and power provision for conveyors constructed of carbon steel and stainless steel in sizes from 100 mm to 1250 mm nominal diameter.
February 25, 1969
Specification for screw conveyors. Trough type for industrial use
Dimensions, guarding and safety requirements for mild steel trough type screw conveyors for industrial use, in nominal sizes from 100 mm to 1250 mm. It excludes screw conveyors for agricultural use.

References

Advertisement