BSI - BS 3731

Specification for metric vee blocks

inactive
Buy Now
Organization: BSI
Publication Date: 30 September 1977
Status: inactive
ICS Code (Measuring instruments): 17.040.30
scope:

Hollow, solid or double vee blocks having a nominal included vee angle of 90°. Blocks with other included vee angles are not excluded. The range of cylinders accommodated is from 5 mm up to 200 mm, with limitations at the upper end dependent on design of block.

Document History

December 31, 1987
Specification for Vee Blocks
Hollow, solid, single and double vee blocks, normally with an included vee angle of 90°, accommodating cylinders of diameter up to 200 mm.
BS 3731
September 30, 1977
Specification for metric vee blocks
Hollow, solid or double vee blocks having a nominal included vee angle of 90°. Blocks with other included vee angles are not excluded. The range of cylinders accommodated is from 5 mm up to 200 mm,...
Advertisement