BSI - BS 3731
Specification for Vee Blocks
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 1987 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
Hollow, solid, single and double vee blocks, normally with an included vee angle of 90°, accommodating cylinders of diameter up to 200 mm.
Document History
BS 3731
December 31, 1987
Specification for Vee Blocks
Hollow, solid, single and double vee blocks, normally with an included vee angle of 90°, accommodating cylinders of diameter up to 200 mm.
September 30, 1977
Specification for metric vee blocks
Hollow, solid or double vee blocks having a nominal included vee angle of 90°. Blocks with other included vee angles are not excluded. The range of cylinders accommodated is from 5 mm up to 200 mm,...