BSI - BS 3732-1

Reels for magnetic tape for instrumentation applications. Specification for precision reels with 76 mm (3 in) centre hole

inactive
Organization: BSI
Publication Date: 31 March 1980
Status: inactive
ICS Code (Magnetic tapes): 35.220.22
scope:

Defines the recorder/reproducer interface or envelope requirements for precision reels with 76 mm (3 in) centre hole, designed for use in magnetic tape interchange instrumentation applications.

Document History

December 30, 1988
Reels for Magnetic Tape for Instrumentation Applications Part 1: Precision Reels with 76 mm (3 Inch) Centre Hole
Specifies the recorder/reproducer interface or envelope requirements for metal and glass-flanged precision reels for tape used in interchange instrumentation applications.
BS 3732-1
March 31, 1980
Reels for magnetic tape for instrumentation applications. Specification for precision reels with 76 mm (3 in) centre hole
Defines the recorder/reproducer interface or envelope requirements for precision reels with 76 mm (3 in) centre hole, designed for use in magnetic tape interchange instrumentation applications.

References

Advertisement