BSI - BS 3732-1
Reels for Magnetic Tape for Instrumentation Applications Part 1: Precision Reels with 76 mm (3 Inch) Centre Hole
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 December 1988 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Magnetic tapes): | 35.220.22 |
scope:
Specifies the recorder/reproducer interface or envelope requirements for metal and glass-flanged precision reels for tape used in interchange instrumentation applications.
Document History
BS 3732-1
December 30, 1988
Reels for Magnetic Tape for Instrumentation Applications Part 1: Precision Reels with 76 mm (3 Inch) Centre Hole
Specifies the recorder/reproducer interface or envelope requirements for metal and glass-flanged precision reels for tape used in interchange instrumentation applications.
March 31, 1980
Reels for magnetic tape for instrumentation applications. Specification for precision reels with 76 mm (3 in) centre hole
Defines the recorder/reproducer interface or envelope requirements for precision reels with 76 mm (3 in) centre hole, designed for use in magnetic tape interchange instrumentation applications.