CSA - CAN/CSA-ISO/IEC 14776-331:04
Information technology - Small computer system interface (SCSI) - Part 331: Stream commands (SSC)
| Organization: | CSA |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 107 |
scope:
This part of ISO/IEC 14776 defines the command set extensions to facilitate operation of SCSI stream devices. This standard in conjunction with ANSI INCITS 351-2001 fully specifies the standard command set for the SCSI stream device class.
The objective of this standard (SSC) is to provide the following:
a) permit an application client to communicate over a SCSI service delivery subsystem, with a logical unit that declares itself to be a sequential access device or printer device in the device type field of the INQUIRY command response data;
b) define commands unique to each type of SCSI stream device;
c) define commands to manage the operation of SCSI stream devices; and
d) define the differences between the types of SCSI stream devices.
Document History