CSA - ISO/IEC 14776-331-04

Information technology Small computer system interface (SCSI) Part 331: Stream commands (SSC)

inactive
Organization: CSA
Publication Date: 1 January 2004
Status: inactive
Page Count: 107
scope:

This part of ISO/IEC 14776 defines the command set extensions to facilitate operation of SCSI stream devices. This standard in conjunction with ANSI INCITS 351-2001 fully specifies the standard command set for the SCSI stream device class.

The objective of this standard (SSC) is to provide the following:

a) permit an application client to communicate over a SCSI service delivery subsystem, with a logical unit that declares itself to be a sequential access device or printer device in the device type field of the INQUIRY command response data;

b) define commands unique to each type of SCSI stream device;

c) define commands to manage the operation of SCSI stream devices; and

d) define the differences between the types of SCSI stream devices.

Document History

January 1, 2004
Information technology - Small computer system interface (SCSI) - Part 331: Stream commands (SSC)
This part of ISO/IEC 14776 defines the command set extensions to facilitate operation of SCSI stream devices. This standard in conjunction with ANSI INCITS 351-2001 fully specifies the standard...
Information technology - Small computer system interface (SCSI) - Part 331: Stream commands (SSC)
This part of ISO/IEC 14776 defines the command set extensions to facilitate operation of SCSI stream devices. This standard in conjunction with ANSI INCITS 351-2001 fully specifies the standard...
ISO/IEC 14776-331-04
January 1, 2004
Information technology Small computer system interface (SCSI) Part 331: Stream commands (SSC)
This part of ISO/IEC 14776 defines the command set extensions to facilitate operation of SCSI stream devices. This standard in conjunction with ANSI INCITS 351-2001 fully specifies the standard...
Information technology – Small computer system interface (SCSI) – Part 331: Stream commands (SSC)
This part of ISO/IEC 14776 defines the command set extensions to facilitate operation of SCSI stream devices. This standard in conjunction with ANSI INCITS 351-2001 fully specifies the standard...

References

Advertisement