IEEE 286
Recommended Practice for Measurement of Power-Factor Tip-Up of Rotating Machinery Stator Coil Insulation
| Organization: | IEEE |
| Publication Date: | 1 January 1975 |
| Status: | inactive |
| Page Count: | 13 |
scope:
The purpose of this recommended practice is to describe the power-factor tip-up of coil insulation and to establish preferred procedures for its measurement.
This recommended practice applies to stator coils of rotating machinery operating at6600 V or higher.
The coil insulation under consideration is principally the major ground-wall insulation which is external to the conductor structure. Only that part of the strand and turn insulation which is dielectrically in series with the ground-wall insulation enters into the measurements.
Document History