IEEE 286

RECOMMENDED PRACTICE FOR MEASUREMENT OF POWER-FACTOR TIP-UP OF ROTATING MACHINERY STATOR COIL INSULATION

inactive
Buy Now
Organization: IEEE
Publication Date: 23 July 1975
Status: inactive
Page Count: 11

Document History

January 1, 2024
Draft Recommended Practice for Measurement of Power Factor Tip-Up of Electric Machinery Stator Coil Insulation
This recommended practice applies to stator coils or bars (half coils) of electric machinery operating at any voltage level. It usually applies to machines with a voltage rating of 6 kV and higher....
March 30, 2000
Recommended Practice for Measurement of Power Factor Tip-Up of Electric Machinery Stator Coil Insulation
This recommended practice applies to stator coils or bars (half coils) of electric machinery operating at any voltage level. It usually applies to machines with a voltage rating of 6 kV and higher....
March 30, 2000
Recommended Practice for Measurement of Power Factor Tip-Up of Electric Machinery Stator Coil Insulation
This recommended practice applies to stator coils or bars (half coils) of electric machinery operating at any voltage level. It usually applies to machines with a voltage rating of 6 kV and higher....
March 30, 2000
Recommended Practice for Measurement of Power Factor Tip-Up of Electric Machinery Stator Coil Insulation
Foreword This power factor tip-up test for stator coils has been used by electric machinery manufacturers and users since the original standard was issued in 1968. The original versions discussed...
IEEE 286
July 23, 1975
RECOMMENDED PRACTICE FOR MEASUREMENT OF POWER-FACTOR TIP-UP OF ROTATING MACHINERY STATOR COIL INSULATION
A description is not available for this item.
January 1, 1975
Recommended Practice for Measurement of Power-Factor Tip-Up of Rotating Machinery Stator Coil Insulation
The purpose of this recommended practice is to describe the power-factor tip-up of coil insulation and to establish preferred procedures for its measurement. This recommended practice applies to...
August 1, 1968
Recommended Practice for MEASUREMENT OF POWER-FACTOR TIP-UP OF ROTATING MACHINERY STATOR COIL INSULATION
The procedures described in this Recommended Practice are applicable to stator coils designed for use in rotating machinery which operates at a system voltage of 6600 volts or higher The coil...
Advertisement