SNV - SN EN ISO 14890

Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for general use

active, Most Current
Organization: SNV
Publication Date: 1 May 2013
Status: active
Page Count: 26
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers.

This International Standard is not suitable or valid for light conveyor belts as described in ISO 21183-1.

Items that are not requirements of this International Standard need to be agreed between the manufacturer and the purchaser, are included in Annex A.

A list of the details intended to be supplied by the purchaser of belting with an enquiry is given in Annex B.

Document History

SN EN ISO 14890
May 1, 2013
Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for general use
This International Standard specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers. This International...
May 1, 2003
Conveyor belts - Specification for rubber or plastics covered conveyor belts of textile construction for general use (ISO 14890:2003)
A description is not available for this item.

References

Advertisement