ISO 251
Conveyor belts with textile carcass - Widths and lengths
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This International Standard specifies the widths and lengths of conveyor belts with a textile carcass. It also specifies the corresponding tolerances.
It is not applicable to light conveyor belts as described in ISO 21183-1[1], as tolerances on the widths and lengths of cut light conveyor belts are given in ISO 15147[2].
NOTE The lengths of conveyor belts are not standardized.
Document History
ISO 251
October 1, 2012
Conveyor belts with textile carcass - Widths and lengths
This International Standard specifies the widths and lengths of conveyor belts with a textile carcass. It also specifies the corresponding tolerances.
It is not applicable to light conveyor belts as...
June 15, 2003
Conveyor belts with textile carcass Widths and lengths
A description is not available for this item.
January 1, 1987
Conveyor Belts - Widths and Lengths
A description is not available for this item.