SNV - SN EN ISO 14644-8
Cleanrooms and associated controlled environments - Part 8: Classification of air cleanliness by chemical concentration (ACC)
| Organization: | SNV |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Cleanrooms and associated controlled environments): | 13.040.35 |
scope:
This part of ISO 14644 establishes the classification of air chemical cleanliness (ACC) in clean rooms and associated controlled environments, in terms of airborne concentrations of specific chemical substances (individual, group or category) and provides a protocol to include test methods, analysis and time-weighted factors within the specification for classification.
This part of ISO 14644 currently considers only concentrations of air chemical contaminants between 10 0 and 10-12 g/m3 under clean room operational conditions.
This part of ISO 14644 is not relevant for application in those industries, processes or productions where the presence of air bone chemical substances is not considered a risk to the product or process.
It is not the intention of this part of ISO 14644 to describe the nature of air chemical contaminants.
It is not the intention of this part of ISO 14644 to describe the nature of air chemical contaminants.
Document History