ISO 14644-7
Cleanrooms and associated controlled environments Part 7: Separative devices (clean air hoods, gloveboxes, isolators and mini-environments)
| Organization: | ISO |
| Publication Date: | 1 October 2004 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Cleanrooms and associated controlled environments): | 13.040.35 |
scope:
This part of ISO 14644 specifies the minimum requirements for the design, construction, installation, test and approval of separative devices, in those respects where they differ from cleanrooms as described in ISO 14644-4 and 14644-5.
The application of this part of ISO 14644 takes into account the following limitations.
- User requirements are as agreed by customer and supplier.
- Application-specif
- Specific processes to be accommodated in the separative-device installation are not specified.
- Fire, safety and other regulatory matters are not considered specifically; where appropriate, national and local regulations apply.
This part of ISO 14644 is not applicable to full-suits.
Document History